2.2µH Shielded Molded Inductor 2.3A 119mOhm Max 1008 (2520 Metric)
2.2µH Shielded Molded Inductor 2.3A 119mOhm Max 1008 (2520 Metric)
2.2µH Shielded Molded Inductor 2.3A 119mOhm Max 1008 (2520 Metric)
INDUCTOR, 2.2UH, SHIELDED, 2.3A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-MGV2520102R2M-10DKR-ND | 24AJ1208 |
| Product Name | Fixed Inductors | Inductor, 2.2Uh, Shielded, 2.3A Rohs Compliant Laird |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.1190 ohms |