Laird Technologies Fixed Inductors MGV201610SR47M-10

Description
470nH Shielded Molded Inductor 4.5A 30mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 4.5A 30mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3079-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3079-2-ND
Fixed Inductors 240-3079-2-ND
470nH Shielded Molded Inductor 4.5A 30mOhm Max 0806 (2016 Metric)

470nH Shielded Molded Inductor 4.5A 30mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, Shielded, 4.5A Rohs Compliant Laird - 24AJ1198 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, Shielded, 4.5A Rohs Compliant Laird
24AJ1198
Inductor, 0.47Uh, Shielded, 4.5A Rohs Compliant Laird 24AJ1198
INDUCTOR, 0.47UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3079-2-ND 24AJ1198
Product Name Fixed Inductors Inductor, 0.47Uh, Shielded, 4.5A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details