Laird Technologies Fixed Inductors MGV201610S2R2M-10

Description
2.2µH Shielded Molded Inductor 2.2A 140mOhm Max 0806 (2016 Metric)
Request a Quote
Description
2.2µH Shielded Molded Inductor 2.2A 140mOhm Max 0806 (2016 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Laird MGV2520102R2M-10 is a shielded surface mount power inductor with an inductance of 2.2 µH and a rated current of 2.2 A. It features a robust construction designed for high current and high switching frequency applications, making it suitable for use in DC/DC converters and portable consumer devices. The inductor operates effectively within a temperature range of -40,ÑÉ to 125,ÑÉ, including self-heating effects. Its small size and magnetic shielding contribute to its reliability in compact electronic designs. The device is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Laird MGV2520102R2M-10 is a shielded surface mount power inductor with an inductance of 2.2 µH and a rated current of 2.2 A. It features a robust construction designed for high current and high switching frequency applications, making it suitable for use in DC/DC converters and portable consumer devices. The inductor operates effectively within a temperature range of -40,ÑÉ to 125,ÑÉ, including self-heating effects. Its small size and magnetic shielding contribute to its reliability in compact electronic designs. The device is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3082-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3082-2-ND
Fixed Inductors 240-3082-2-ND
2.2µH Shielded Molded Inductor 2.2A 140mOhm Max 0806 (2016 Metric)

2.2µH Shielded Molded Inductor 2.2A 140mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 2.2A Rohs Compliant Laird - 24AJ1201 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.2A Rohs Compliant Laird
24AJ1201
Inductor, 2.2Uh, Shielded, 2.2A Rohs Compliant Laird 24AJ1201
INDUCTOR, 2.2UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3082-2-ND 24AJ1201
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 2.2A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details