Laird Technologies Fixed Inductors MGV201610R68M-10

Description
680nH Shielded Molded Inductor 3.4A 49mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 3.4A 49mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3061-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3061-2-ND
Fixed Inductors 240-3061-2-ND
680nH Shielded Molded Inductor 3.4A 49mOhm Max 0806 (2016 Metric)

680nH Shielded Molded Inductor 3.4A 49mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 0.68Uh, Shielded, 3.4A Rohs Compliant Laird - 24AJ1197 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 3.4A Rohs Compliant Laird
24AJ1197
Inductor, 0.68Uh, Shielded, 3.4A Rohs Compliant Laird 24AJ1197
INDUCTOR, 0.68UH, SHIELDED, 3.4A ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, SHIELDED, 3.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-3061-2-ND 24AJ1197
Product Name Fixed Inductors Inductor, 0.68Uh, Shielded, 3.4A Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 8120717 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers