Laird Technologies Fixed Inductors MGV2016101R5M-10

Description
1.5µH Shielded Molded Inductor 2A 129mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 2A 129mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3063-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3063-2-ND
Fixed Inductors 240-3063-2-ND
1.5µH Shielded Molded Inductor 2A 129mOhm Max 0806 (2016 Metric)

1.5µH Shielded Molded Inductor 2A 129mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3063-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N9 0402DC-5N9XJRW , 0402DC-5N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details