Laird Technologies Fixed Inductors MGV10043R3M-12

Description
3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-3220-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-3220-2-ND
Fixed Inductors 240-3220-2-ND
3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-3220-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details