Laird Technologies Fixed Inductors MGV10041R5M-10

Description
1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2818-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2818-2-ND
Fixed Inductors 240-2818-2-ND
1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 15A 5.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MGV10041R5M-10
853567-MGV10041R5M-10
Fixed Inductors - MGV10041R5M-10 853567-MGV10041R5M-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 853567-MGV10041R5M-1 0 Series: MGV Features: 1.5 µH Inductor 15 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 240-2818CT, 240-2818TR, 240-2818TR-ND, 240-2818CT-ND, 240-2818-6, 240-2818DKR, 240-2818DKR-ND, 240-2818-1, 240-2818-2

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 853567-MGV10041R5M-10
Series: MGV
Features: 1.5 µH Inductor 15 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 240-2818CT, 240-2818TR, 240-2818TR-ND, 240-2818CT-ND, 240-2818-6, 240-2818DKR, 240-2818DKR-ND, 240-2818-1, 240-2818-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-2818-2-ND 853567-MGV10041R5M-10
Product Name Fixed Inductors Fixed Inductors - MGV10041R5M-10
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-10N 0302CS-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567663P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details