Laird Technologies Fixed Inductors - MGV10041R0M-10 MGV10041R0M-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 853566-MGV10041R0M-1 0 Series: MGV Features: 1 µH Inductor 17.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 240-2934-2, 240-2934-1, MGV10041R0M-10-ND, 240-2934-6
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 853566-MGV10041R0M-1 0 Series: MGV Features: 1 µH Inductor 17.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 240-2934-2, 240-2934-1, MGV10041R0M-10-ND, 240-2934-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MGV10041R0M-10
853566-MGV10041R0M-10
Fixed Inductors - MGV10041R0M-10 853566-MGV10041R0M-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 853566-MGV10041R0M-1 0 Series: MGV Features: 1 µH Inductor 17.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 240-2934-2, 240-2934-1, MGV10041R0M-10-ND, 240-2934-6

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 853566-MGV10041R0M-10
Series: MGV
Features: 1 µH Inductor 17.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 240-2934-2, 240-2934-1, MGV10041R0M-10-ND, 240-2934-6

Buy Now Datasheet
Fixed Inductors - 240-MGV10041R0M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV10041R0M-10CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV10041R0M-10TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 17.5A 4.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 853566-MGV10041R0M-10 240-MGV10041R0M-10DKR-ND
Product Name Fixed Inductors - MGV10041R0M-10 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125968 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details