Laird Technologies Fixed Inductors MGV0625R68M-10

Description
680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2931-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2931-2-ND
Fixed Inductors 240-2931-2-ND
680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 11A 9.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2931-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details