Laird Technologies Fixed Inductors MGV0625R33M-10

Description
330nH Shielded Molded Inductor 18A 4.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 18A 4.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2929-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2929-2-ND
Fixed Inductors 240-2929-2-ND
330nH Shielded Molded Inductor 18A 4.1mOhm Max Nonstandard

330nH Shielded Molded Inductor 18A 4.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2929-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers