Laird Technologies Fixed Inductors MGV06251R5M-10

Description
1.5µH Shielded Molded Inductor 7.5A 21.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 7.5A 21.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV06251R5M-10TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 7.5A 21.2mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.5A 21.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV06251R5M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 7.5A 21.2mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.5A 21.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV06251R5M-10CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 7.5A 21.2mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.5A 21.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV06251R5M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers