Laird Technologies Fixed Inductors MGV06053R3M-10

Description
3.3µH Shielded Molded Inductor 8.5A 20.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 8.5A 20.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV06053R3M-10TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 8.5A 20.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.5A 20.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV06053R3M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 8.5A 20.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.5A 20.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV06053R3M-10CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 8.5A 20.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 8.5A 20.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV06053R3M-10TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.56uH 3.62KOhm 7.9MHz Inductor and Choke - 71-0402AF-561XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details