Laird Technologies Fixed Inductors MGV0603330M-10

Description
33µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-MGV0603330M-10CT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

33µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV0603330M-10TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

33µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 240-MGV0603330M-10DKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

33µH Shielded Molded Inductor 2A 240mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-MGV0603330M-10CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers