Laird Technologies Fixed Inductors MGV0503R47M-10

Description
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2885-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2885-2-ND
Fixed Inductors 240-2885-2-ND
470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

470nH Shielded Molded Inductor 12.2A 7.04mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2885-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details