Laird Technologies Fixed Inductors MGV0503R22M-10

Description
220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2883-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2883-2-ND
Fixed Inductors 240-2883-2-ND
220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard

220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2883-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details