Laird Technologies Fixed Inductors MGV05033R3M-10

Description
3.3µH Shielded Molded Inductor 5A 54.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 5A 54.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-2880-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
240-2880-2-ND
Fixed Inductors 240-2880-2-ND
3.3µH Shielded Molded Inductor 5A 54.7mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5A 54.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2880-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176788-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details