Laird Technologies RF Antennas MAF95310

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-MAF95310-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
776-MAF95310-ND
RF Antennas 776-MAF95310-ND
RF Antenna

RF Antenna

Buy Now Datasheet
WiFi Antennas - 2097283 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097283
WiFi Antennas 2097283
Embed,Assy,185MM,UFL

Embed,Assy,185MM,UFL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 776-MAF95310-ND 2097283
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 to 5387.5 MHz 2400.0 to ? MHz
Gain 2.8 to 3.4 dB 3.38 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details