Laird Technologies RF Antennas - MAF95029 MAF95029

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1065645-MAF95029 Packaging: Reel - TR Termination: Solder Applications: Bluetooth, WiMax, WLAN Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Height (Max): 0.098" (2.50mm) Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2 Gain: 2dBi, 3dbi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1065645-MAF95029 Packaging: Reel - TR Termination: Solder Applications: Bluetooth, WiMax, WLAN Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Height (Max): 0.098" (2.50mm) Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2 Gain: 2dBi, 3dbi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MAF95029 - MAF95029 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - MAF95029
MAF95029
RF Antennas - MAF95029 MAF95029
Manufacturer: Laird Technologies IAS Win Source Part Number: 1065645-MAF95029 Packaging: Reel - TR Termination: Solder Applications: Bluetooth, WiMax, WLAN Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Height (Max): 0.098" (2.50mm) Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: Chip Number of Bands: 2 VSWR: 2 Gain: 2dBi, 3dbi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies IAS
Win Source Part Number: 1065645-MAF95029
Packaging: Reel - TR
Termination: Solder
Applications: Bluetooth, WiMax, WLAN
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz
Height (Max): 0.098" (2.50mm)
Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band): 2.4GHz, 5.5GHz
Antenna Type: Chip
Number of Bands: 2
VSWR: 2
Gain: 2dBi, 3dbi
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number MAF95029
Product Name RF Antennas - MAF95029
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details