Laird Technologies RF Antennas - MAF94353 MAF94353

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1016219-MAF94353 Packaging: Bulk Termination: Connector, IPEX MHF (U.FL) Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: PCB Trace Number of Bands: 2 VSWR: 2 Gain: 2.5dBi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1016219-MAF94353 Packaging: Bulk Termination: Connector, IPEX MHF (U.FL) Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: PCB Trace Number of Bands: 2 VSWR: 2 Gain: 2.5dBi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - MAF94353
MAF94353
RF Antennas - MAF94353 MAF94353
Manufacturer: Laird Technologies IAS Win Source Part Number: 1016219-MAF94353 Packaging: Bulk Termination: Connector, IPEX MHF (U.FL) Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.5GHz Antenna Type: PCB Trace Number of Bands: 2 VSWR: 2 Gain: 2.5dBi Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies IAS
Win Source Part Number: 1016219-MAF94353
Packaging: Bulk
Termination: Connector, IPEX MHF (U.FL)
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 6GHz
Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band): 2.4GHz, 5.5GHz
Antenna Type: PCB Trace
Number of Bands: 2
VSWR: 2
Gain: 2.5dBi
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number MAF94353
Product Name RF Antennas - MAF94353
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608494P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers