Laird Technologies RF Antennas MAF94158

Description
RF ANT 2.4GHZ/5.5GHZ FLAT PATCH
Request a Quote Datasheet
Description
RF ANT 2.4GHZ/5.5GHZ FLAT PATCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-MAF94158-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
776-MAF94158-ND
RF Antennas 776-MAF94158-ND
RF ANT 2.4GHZ/5.5GHZ FLAT PATCH

RF ANT 2.4GHZ/5.5GHZ FLAT PATCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-MAF94158-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 to 5500.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers