Laird Technologies WiFi Antennas MAF94045

Description
Embed,Nblue,100MM,IP EX
Request a Quote Datasheet
Description
Embed,Nblue,100MM,IP EX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2097277 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097277
WiFi Antennas 2097277
Embed,Nblue,100MM,IP EX

Embed,Nblue,100MM,IPEX

Supplier's Site
RF Antennas - 776-MAF94045-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
776-MAF94045-ND
RF Antennas 776-MAF94045-ND
2.4GHz Bluetooth, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz Bluetooth, Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 2dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2097277 776-MAF94045-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz 2400.0 MHz
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers