Laird Technologies Fixed Inductors IWC1008J39NR-3G

Description
FIXED IND 39NH 1A 150 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 39NH 1A 150 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-IWC1008J39NR-3GCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 1A 150 MOHM SMD

FIXED IND 39NH 1A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 240-IWC1008J39NR-3GTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 1A 150 MOHM SMD

FIXED IND 39NH 1A 150 MOHM SMD

Buy Now Datasheet
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird - 61AK9774 - Newark, An Avnet Company
Chicago, IL, United States
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
61AK9774
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird 61AK9774
SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-IWC1008J39NR-3GCT-ND 61AK9774
Product Name Fixed Inductors Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-2N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details