Laird Technologies Fixed Inductors IWC0603F68NR-3G

Description
FIXED IND 68NH 600MA 340 MOHM
Request a Quote Datasheet
Description
FIXED IND 68NH 600MA 340 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-IWC0603F68NR-3GTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 600MA 340 MOHM

FIXED IND 68NH 600MA 340 MOHM

Buy Now Datasheet
Fixed Inductors - 240-IWC0603F68NR-3GCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 600MA 340 MOHM

FIXED IND 68NH 600MA 340 MOHM

Buy Now Datasheet
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird - 61AK9718 - Newark, An Avnet Company
Chicago, IL, United States
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
61AK9718
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird 61AK9718
SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-IWC0603F68NR-3GTR-ND 61AK9718
Product Name Fixed Inductors Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N6 0402DC-9N6XJRW , 0402DC-9N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details