Laird Technologies Fixed Inductors IWC0603F27NR-3G

Description
FIXED IND 27NH 600MA 220 MOHM
Request a Quote Datasheet
Description
FIXED IND 27NH 600MA 220 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 240-IWC0603F27NR-3GTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 600MA 220 MOHM

FIXED IND 27NH 600MA 220 MOHM

Buy Now Datasheet
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird - 61AK9710 - Newark, An Avnet Company
Chicago, IL, United States
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
61AK9710
Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird 61AK9710
SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 240-IWC0603F27NR-3GTR-ND 61AK9710
Product Name Fixed Inductors Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-0 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details