FIXED IND 22NH 400MA 300 MOHM
FIXED IND 22NH 400MA 300 MOHM
SMD WIRE WOUND CERAMIC CHIP INDUCTORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 240-IWC0402D22NR-3GTR-ND | 61AK9690 |
| Product Name | Fixed Inductors | Smd Wire Wound Ceramic Chip Inductors Rohs Compliant Laird |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Core Material | Ceramic | Ceramic |
| Configuration | Fixed |