Laird Technologies Fixed Inductors IC1206B821R-10

Description
820nH Unshielded Multilayer Inductor 150mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Multilayer Inductor 150mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC1206B821R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC1206B821R-10-ND
Fixed Inductors IC1206B821R-10-ND
820nH Unshielded Multilayer Inductor 150mA 900mOhm Max 1206 (3216 Metric)

820nH Unshielded Multilayer Inductor 150mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IC1206B821R-10
1044428-IC1206B821R-10
Fixed Inductors - IC1206B821R-10 1044428-IC1206B821R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1044428-IC1206B821R- 10 Packaging: Reel - TR Current Rating: 150mA Inductance: 820nH Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 100MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1044428-IC1206B821R-10
Packaging: Reel - TR
Current Rating: 150mA
Inductance: 820nH
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 25MHz
Frequency - Self Resonant: 100MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IC1206B821R-10-ND 1044428-IC1206B821R-10
Product Name Fixed Inductors Fixed Inductors - IC1206B821R-10
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details