Laird Technologies Fixed Inductors IC1206B331R-10

Description
330nH Unshielded Multilayer Inductor 250mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 250mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC1206B331R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC1206B331R-10-ND
Fixed Inductors IC1206B331R-10-ND
330nH Unshielded Multilayer Inductor 250mA 500mOhm Max 1206 (3216 Metric)

330nH Unshielded Multilayer Inductor 250mA 500mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - IC1206B331R-10 - 920741-IC1206B331R-10 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IC1206B331R-10
920741-IC1206B331R-10
Fixed Inductors - IC1206B331R-10 920741-IC1206B331R-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 920741-IC1206B331R-1 0 Series: IC Operating Temperature Range: -40°C ~ 125°C Features: 330 nH Unshielded - Inductor 250 mA 500mOhm Max 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 920741-IC1206B331R-10
Series: IC
Operating Temperature Range: -40°C ~ 125°C
Features: 330 nH Unshielded - Inductor 250 mA 500mOhm Max 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - IC1206B331R-10 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IC1206B331R-10
Fixed Inductors IC1206B331R-10
FIXED IND 330NH 250MA 500MOHM SM

FIXED IND 330NH 250MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IC1206B331R-10-ND 920741-IC1206B331R-10 IC1206B331R-10
Product Name Fixed Inductors Fixed Inductors - IC1206B331R-10 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-12N 0402CT-12NXJRW , 0402CT-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details