Laird Technologies Fixed Inductors IC1206A472R-10

Description
4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC1206A472R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC1206A472R-10-ND
Fixed Inductors IC1206A472R-10-ND
4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

4.7µH Unshielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC1206A472R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-3N9XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details