Laird Technologies Fixed Inductors IC0805B332R-10

Description
3.3µH Unshielded Multilayer Inductor 200mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Multilayer Inductor 200mA 800mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC0805B332R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC0805B332R-10-ND
Fixed Inductors IC0805B332R-10-ND
3.3µH Unshielded Multilayer Inductor 200mA 800mOhm Max 0805 (2012 Metric)

3.3µH Unshielded Multilayer Inductor 200mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IC0805B332R-10-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details