Laird Technologies Fixed Inductors IC0805B102R-10

Description
1µH Unshielded Multilayer Inductor 50mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Multilayer Inductor 50mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IC0805B102R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IC0805B102R-10-ND
Fixed Inductors IC0805B102R-10-ND
1µH Unshielded Multilayer Inductor 50mA 400mOhm Max 0805 (2012 Metric)

1µH Unshielded Multilayer Inductor 50mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1111887-IC0805B102R-10
Inductors, Coils, Chokes - Fixed Inductors 1111887-IC0805B102R-10
Win Source Part Number: 1111887-IC0805B102R- 10 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IC Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 75MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 400mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): IC0805B102R-10.; IC0805B102R10; IC0805B102R10.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current Rating (Amps): 50 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Laird-Signal Integrity Products

Win Source Part Number: 1111887-IC0805B102R-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IC
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 10MHz
Frequency - Self Resonant: 75MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 400mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): IC0805B102R-10.; IC0805B102R10; IC0805B102R10.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Laird-Signal Integrity Products

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IC0805B102R-10-ND 1111887-IC0805B102R-10
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers