Laird Technologies Ferrite Beads and Chips HZ0603B751R-10

Description
750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm
Request a Quote Datasheet
Description
750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2547-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2547-1-ND
Ferrite Beads and Chips 240-2547-1-ND
750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2547-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2547-2-ND
Ferrite Beads and Chips 240-2547-2-ND
750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2547-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2547-6-ND
Ferrite Beads and Chips 240-2547-6-ND
750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

750 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 600mOhm

Buy Now Datasheet
Ferrite, Bead, 1608, 100Mhz, 750R; Ferrite Case Style Laird - 66W8901 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 1608, 100Mhz, 750R; Ferrite Case Style Laird
66W8901
Ferrite, Bead, 1608, 100Mhz, 750R; Ferrite Case Style Laird 66W8901
FERRITE, BEAD, 1608, 100MHZ, 750R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:750ohm; DC Current Rating:200mA; Product Range:HZ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 1608, 100MHZ, 750R; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:750ohm; DC Current Rating:200mA; Product Range:HZ Series; DC Resistance Max:0.6ohm; Impedance Tolerance:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2547-1-ND 66W8901
Product Name Ferrite Beads and Chips Ferrite, Bead, 1608, 100Mhz, 750R; Ferrite Case Style Laird
DCR 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.22uH 100MHz 0.16A Inductor and Choke - 71-0402HPH-R22XGEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176494-6 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers