Laird Technologies Ferrite Beads and Chips HI0805Q310R-00

Description
31 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 4.5A 25mOhm
Request a Quote Datasheet
Description
31 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 4.5A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-1007-2-ND
Ferrite Beads and Chips 240-1007-2-ND
31 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 4.5A 25mOhm

31 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 4.5A 25mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 240-1007-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102194CT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-821 0402DF-821XJRW - Coilcraft, Inc.
Specs
Impedance 6800 ohms
DCR 1.48 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers