Win Source Part Number: 1111103-HI0603N330R-
Category: Filters>Ferrite Beads and Chips
Series: 0603
Package: Tape & Reel (TR)
Current Rating (Max): 3A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.031" (0.80mm)
Number of Lines: 1
Impedance @ Frequency: 33 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 25mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Laird-Signal Integrity Products
33 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads |
| Product Number | 1111103-HI0603N330R-10 | HI0603N330R-10-ND |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Core Material | Ferrite | |
| DCR | 0.0250 ohms | 0.0250 ohms |
| Rated DC Current | 3000 milliamps | 3000 milliamps |