Laird Technologies Split Core Ferrite, 13.06Mm, 250 Ohm; Outer Diameter Laird HFA259131-0A2

Description
SPLIT CORE FERRITE, 13.06MM, 250 OHM; Outer Diameter:-; Length:32.5mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPLIT CORE FERRITE, 13.06MM, 250 OHM; Outer Diameter:-; Length:32.5mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Core Ferrite, 13.06Mm, 250 Ohm; Outer Diameter Laird - 66W8856 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 13.06Mm, 250 Ohm; Outer Diameter Laird
66W8856
Split Core Ferrite, 13.06Mm, 250 Ohm; Outer Diameter Laird 66W8856
SPLIT CORE FERRITE, 13.06MM, 250 OHM; Outer Diameter:-; Length:32.5mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPLIT CORE FERRITE, 13.06MM, 250 OHM; Outer Diameter:-; Length:32.5mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 66W8856
Product Name Split Core Ferrite, 13.06Mm, 250 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details