Laird Technologies Split Core Ferrite, 10.16Mm, 220 Ohm; Outer Diameter Laird HFA187102-0A2

Description
SPLIT CORE FERRITE, 10.16MM, 220 OHM; Outer Diameter:-; Length:32.77mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPLIT CORE FERRITE, 10.16MM, 220 OHM; Outer Diameter:-; Length:32.77mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Core Ferrite, 10.16Mm, 220 Ohm; Outer Diameter Laird - 66W8855 - Newark, An Avnet Company
Chicago, IL, United States
Split Core Ferrite, 10.16Mm, 220 Ohm; Outer Diameter Laird
66W8855
Split Core Ferrite, 10.16Mm, 220 Ohm; Outer Diameter Laird 66W8855
SPLIT CORE FERRITE, 10.16MM, 220 OHM; Outer Diameter:-; Length:32.77mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPLIT CORE FERRITE, 10.16MM, 220 OHM; Outer Diameter:-; Length:32.77mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 66W8855
Product Name Split Core Ferrite, 10.16Mm, 220 Ohm; Outer Diameter Laird
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details