Laird Technologies RF Antennas - EXSN902RPTN EXSN902RPTN

Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1101120-EXSN902RPTN Packaging: Bulk Termination: Connector Mounting: Connector Mount Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 902MHz Antenna Type: Whip, Straight Number of Bands: 1 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Laird Technologies IAS Win Source Part Number: 1101120-EXSN902RPTN Packaging: Bulk Termination: Connector Mounting: Connector Mount Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 902MHz Antenna Type: Whip, Straight Number of Bands: 1 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - EXSN902RPTN
EXSN902RPTN
RF Antennas - EXSN902RPTN EXSN902RPTN
Manufacturer: Laird Technologies IAS Win Source Part Number: 1101120-EXSN902RPTN Packaging: Bulk Termination: Connector Mounting: Connector Mount Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 902MHz Antenna Type: Whip, Straight Number of Bands: 1 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Laird Technologies IAS
Win Source Part Number: 1101120-EXSN902RPTN
Packaging: Bulk
Termination: Connector
Mounting: Connector Mount
Frequency Group: UHF (300 MHz to 1 GHz)
Frequency (Center/Band): 902MHz
Antenna Type: Whip, Straight
Number of Bands: 1
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number EXSN902RPTN
Product Name RF Antennas - EXSN902RPTN
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1367701 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1.8 dB
Connectors M4 male
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers