Laird Technologies RF Antennas EFH8631A3S-10MH4L

Description
ANT, FLEXDIPOLE, 868MHZ-928MHZ,
Request a Quote Datasheet
Description
ANT, FLEXDIPOLE, 868MHZ-928MHZ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFH8631A3S-10MH4L-ND - DigiKey
Thief River Falls, MN, United States
ANT, FLEXDIPOLE, 868MHZ-928MHZ,

ANT, FLEXDIPOLE, 868MHZ-928MHZ,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFH8631A3S-10MH4L-ND
Product Name RF Antennas
Applications ISM, LoRaWAN
Primary Frequency Range 866.5 to 915.0 MHz
Gain 1.9 to 2.4 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details