Laird Technologies RF Antennas EFG9020A3S-15MHF1

Description
ANT, IFLEXPIFA, 915MHZ, 150MM, M
Request a Quote Datasheet
Description
ANT, IFLEXPIFA, 915MHZ, 150MM, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFG9020A3S-15MHF1-ND - DigiKey
Thief River Falls, MN, United States
ANT, IFLEXPIFA, 915MHZ, 150MM, M

ANT, IFLEXPIFA, 915MHZ, 150MM, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFG9020A3S-15MHF1-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 915.0 MHz
Gain 0.9000 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675054 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers