Laird Technologies WiFi Antennas EFG2400A3S-10MH4L

Description
ANT,i-FlexPIFA,2.4GH z,100mm cable,MH4L
Request a Quote Datasheet
Description
ANT,i-FlexPIFA,2.4GH z,100mm cable,MH4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2614956 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2614956
WiFi Antennas 2614956
ANT,i-FlexPIFA,2.4GH z,100mm cable,MH4L

ANT,i-FlexPIFA,2.4GHz,100mm cable,MH4L

Supplier's Site
WiFi Antennas - 2614955 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2614955
WiFi Antennas 2614955
ANT,i-FlexPIFA,2.4GH z,100mm cable,MH4L

ANT,i-FlexPIFA,2.4GHz,100mm cable,MH4L

Supplier's Site
WiFi Antennas - 2614956P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2614956P
WiFi Antennas 2614956P
ANT,i-FlexPIFA,2.4GH z,100mm cable,MH4L

ANT,i-FlexPIFA,2.4GHz,100mm cable,MH4L

Supplier's Site
RF Antennas - 776-EFG2400A3S-10MH4L-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 GHZ,I-FLEXPIFA MHF4

ANT 2.4 GHZ,I-FLEXPIFA MHF4

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2614956 776-EFG2400A3S-10MH4L-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2400.0 to ? MHz 2442.0 MHz
Gain 3.1 dB 3.1 dB
Connectors MHF4L MHF4L
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 6dBi Rubber Duck Whip Antenna With SMA Male Movable Connector - ET-WI6WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 6 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1248702 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details