Laird Technologies Multi-Band Antennas EFF6989A3S-19MHF1

Description
EMBED,Revie700,MHF1, 190mm,ADH
Request a Quote Datasheet
Description
EMBED,Revie700,MHF1, 190mm,ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2107160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2107160
Multi-Band Antennas 2107160
EMBED,Revie700,MHF1, 190mm,ADH

EMBED,Revie700,MHF1,190mm,ADH

Supplier's Site
Multi-Band Antennas - 2107161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2107161
Multi-Band Antennas 2107161
EMBED,Revie700,MHF1, 190mm,ADH

EMBED,Revie700,MHF1,190mm,ADH

Supplier's Site
RF Antennas - 776-EFF6989A3S-19MHF1-ND - DigiKey
Thief River Falls, MN, United States
761MHz, 859MHz, 920MHz, 1.45GHz, 1.62GHz, 1.89GHz, 1.92GHz, 2.04GHz, 2.4GHz, 2.6GHz, 3.75GHz, 5.45GHz CAT-M1, Cellular, LTE, NB-IOT, 4G, 5G RF Antenna 698MHz ~ 6GHz 0.5dBi, 0.9dBi, 2dBi, 3.7dBi, 4.1dBi, 3.6dBi, 3.5dBi, 3.7dBi, 3.4dBi, 3dBi, 2.4dBi, 4dBi U.FL Adhesive

761MHz, 859MHz, 920MHz, 1.45GHz, 1.62GHz, 1.89GHz, 1.92GHz, 2.04GHz, 2.4GHz, 2.6GHz, 3.75GHz, 5.45GHz CAT-M1, Cellular, LTE, NB-IOT, 4G, 5G RF Antenna 698MHz ~ 6GHz 0.5dBi, 0.9dBi, 2dBi, 3.7dBi, 4.1dBi, 3.6dBi, 3.5dBi, 3.7dBi, 3.4dBi, 3dBi, 2.4dBi, 4dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2107160 776-EFF6989A3S-19MHF1-ND
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; CAT-M1, Cellular, LTE, NB-IOT, 4G, 5G
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz 761.0 to 5450.0 MHz
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers