Laird Technologies RF Antennas EFD2455A3S-10MHF1

Description
2.44GHz, 5.4GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 1.7dBi, 2.5dBi IPEX MHF1 (U.FL) Adhesive
Request a Quote Datasheet
Description
2.44GHz, 5.4GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 1.7dBi, 2.5dBi IPEX MHF1 (U.FL) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EFD2455A3S-10MHF1-ND - DigiKey
Thief River Falls, MN, United States
2.44GHz, 5.4GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 1.7dBi, 2.5dBi IPEX MHF1 (U.FL) Adhesive

2.44GHz, 5.4GHz Wi-Fi FlexPIFA RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 1.7dBi, 2.5dBi IPEX MHF1 (U.FL) Adhesive

Buy Now Datasheet
WiFi Antennas - 2487373 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2487373
WiFi Antennas 2487373
Ezurio EFD2455A3S-10MHF1 WiFi Antenna

Ezurio EFD2455A3S-10MHF1 WiFi Antenna

Supplier's Site
WiFi Antennas - 2487374P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2487374P
WiFi Antennas 2487374P
Ezurio EFD2455A3S-10MHF1 WiFi Antenna

Ezurio EFD2455A3S-10MHF1 WiFi Antenna

Supplier's Site
WiFi Antennas - 2487374 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2487374
WiFi Antennas 2487374
Ezurio EFD2455A3S-10MHF1 WiFi Antenna

Ezurio EFD2455A3S-10MHF1 WiFi Antenna

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number EFD2455A3S-10MHF1-ND 2487373
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; Wi-Fi Modem or Wireless Network
Primary Frequency Range 2440.0 to 5400.0 MHz 2400.0 to ? MHz
Gain 1.7 to 2.5 dB 2.5 dB
VSWR 2.5 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 18dBi Fiberglass Antenna With N Male St. Connector - ET-86818FG3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 868.0 MHz
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 2675040P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details