Laird Technologies RF Antennas EFB2455A3S-15MH4L

Description
ANT, FLEXPIFA, 2.4/5.5GHZ, 150MM
Request a Quote Datasheet
Description
ANT, FLEXPIFA, 2.4/5.5GHZ, 150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 776-EFB2455A3S-15MH4L-ND - DigiKey
Thief River Falls, MN, United States
ANT, FLEXPIFA, 2.4/5.5GHZ, 150MM

ANT, FLEXPIFA, 2.4/5.5GHZ, 150MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 776-EFB2455A3S-15MH4L-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2440.0 to 5400.0 MHz
Gain 2.5 to 3 dB
VSWR 2.5 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers