Laird Technologies Ferrite Beads and Chips DA1206D301R-10

Description
300 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 400mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2481-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2481-2-ND
Ferrite Beads and Chips 240-2481-2-ND
300 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 400mOhm

300 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2481-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2481-6-ND
Ferrite Beads and Chips 240-2481-6-ND
300 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 400mOhm

300 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2481-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2481-1-ND
Ferrite Beads and Chips 240-2481-1-ND
300 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 400mOhm

300 Ohms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 400mA 400mOhm

Buy Now Datasheet
Array, 3216, 100Mhz, 300R; Ferrite Case Style Laird - 66W8729 - Newark, An Avnet Company
Chicago, IL, United States
Array, 3216, 100Mhz, 300R; Ferrite Case Style Laird
66W8729
Array, 3216, 100Mhz, 300R; Ferrite Case Style Laird 66W8729
ARRAY, 3216, 100MHZ, 300R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:400mA; Product Range:DA Series; DC Resistance Max:0.4ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

ARRAY, 3216, 100MHZ, 300R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:300ohm; DC Current Rating:400mA; Product Range:DA Series; DC Resistance Max:0.4ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2481-2-ND 66W8729
Product Name Ferrite Beads and Chips Array, 3216, 100Mhz, 300R; Ferrite Case Style Laird
DCR 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176748-0 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers