Laird Technologies Ferrite Beads and Chips DA1206B102R-10

Description
1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 800mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 240-2483-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2483-1-ND
Ferrite Beads and Chips 240-2483-1-ND
1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 800mOhm

1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2483-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2483-2-ND
Ferrite Beads and Chips 240-2483-2-ND
1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 800mOhm

1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 240-2483-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
240-2483-6-ND
Ferrite Beads and Chips 240-2483-6-ND
1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 800mOhm

1 kOhms @ 100MHz 4 Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 200mA 800mOhm

Buy Now Datasheet
Array, 3216, 100Mhz, 1000R; Ferrite Case Style Laird - 66W8726 - Newark, An Avnet Company
Chicago, IL, United States
Array, 3216, 100Mhz, 1000R; Ferrite Case Style Laird
66W8726
Array, 3216, 100Mhz, 1000R; Ferrite Case Style Laird 66W8726
ARRAY, 3216, 100MHZ, 1000R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:200mA; Product Range:DA Series; DC Resistance Max:0.8ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

ARRAY, 3216, 100MHZ, 1000R; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:200mA; Product Range:DA Series; DC Resistance Max:0.8ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 240-2483-1-ND 66W8726
Product Name Ferrite Beads and Chips Array, 3216, 100Mhz, 1000R; Ferrite Case Style Laird
DCR 0.8000 ohms 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0030ANCT-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers