Laird Technologies Fixed Inductors CPI1008KR82R-10

Description
820nH Unshielded Multilayer Inductor 1.7A 100mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Multilayer Inductor 1.7A 100mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI1008KR82R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI1008KR82R-10-ND
Fixed Inductors CPI1008KR82R-10-ND
820nH Unshielded Multilayer Inductor 1.7A 100mOhm 1008 (2520 Metric)

820nH Unshielded Multilayer Inductor 1.7A 100mOhm 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cpi Series, 820 Nh, 20%, Multilayer, 0.125 Ohm, 1.7 A Rohs Compliant Laird - 39Y3924 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cpi Series, 820 Nh, 20%, Multilayer, 0.125 Ohm, 1.7 A Rohs Compliant Laird
39Y3924
Surface Mount Power Inductor, Cpi Series, 820 Nh, 20%, Multilayer, 0.125 Ohm, 1.7 A Rohs Compliant Laird 39Y3924
Surface Mount Power Inductor, CPI Series, 820 nH, 20%, Multilayer, 0.125 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, CPI Series, 820 nH, 20%, Multilayer, 0.125 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CPI1008KR82R-10-ND 39Y3924
Product Name Fixed Inductors Surface Mount Power Inductor, Cpi Series, 820 Nh, 20%, Multilayer, 0.125 Ohm, 1.7 A Rohs Compliant Laird
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details
300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers