Laird Technologies Fixed Inductors CPI1008KR47R-10

Description
470nH Unshielded Multilayer Inductor 1.8A 70mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Multilayer Inductor 1.8A 70mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI1008KR47R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI1008KR47R-10-ND
Fixed Inductors CPI1008KR47R-10-ND
470nH Unshielded Multilayer Inductor 1.8A 70mOhm 1008 (2520 Metric)

470nH Unshielded Multilayer Inductor 1.8A 70mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CPI1008KR47R-10-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers