Laird Technologies Fixed Inductors CPI0805IR82R-10

Description
820nH Unshielded Multilayer Inductor 900mA 140mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Multilayer Inductor 900mA 140mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CPI0805IR82R-10-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CPI0805IR82R-10-ND
Fixed Inductors CPI0805IR82R-10-ND
820nH Unshielded Multilayer Inductor 900mA 140mOhm 0805 (2012 Metric)

820nH Unshielded Multilayer Inductor 900mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cpi Series, 820 Nh, 20%, Multilayer, 0.175 Ohm, 900 Ma Rohs Compliant Laird - 39Y3906 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cpi Series, 820 Nh, 20%, Multilayer, 0.175 Ohm, 900 Ma Rohs Compliant Laird
39Y3906
Surface Mount Power Inductor, Cpi Series, 820 Nh, 20%, Multilayer, 0.175 Ohm, 900 Ma Rohs Compliant Laird 39Y3906
Surface Mount Power Inductor, CPI Series, 820 nH, 20%, Multilayer, 0.175 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, CPI Series, 820 nH, 20%, Multilayer, 0.175 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CPI0805IR82R-10-ND 39Y3906
Product Name Fixed Inductors Surface Mount Power Inductor, Cpi Series, 820 Nh, 20%, Multilayer, 0.175 Ohm, 900 Ma Rohs Compliant Laird
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details