Laird Technologies Filters - Common Mode Chokes CMX1211Z321B-10

Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1328389-CMX1211Z321B -10 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.240" L x 0.984" W (31.50mm x 25.00mm) Current Rating (Max): 28A Standard Package: 420 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.748" (19.00mm) Number of Lines: 2 Inductance @ Frequency: 320 µH @ 100 kHz DC Resistance (DCR) (Max): 2.5mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 240-3048,CMX1211Z321 B-10-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1328389-CMX1211Z321B -10 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.240" L x 0.984" W (31.50mm x 25.00mm) Current Rating (Max): 28A Standard Package: 420 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.748" (19.00mm) Number of Lines: 2 Inductance @ Frequency: 320 µH @ 100 kHz DC Resistance (DCR) (Max): 2.5mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 240-3048,CMX1211Z321 B-10-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328389-CMX1211Z321B-10 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328389-CMX1211Z321B-10
Filters - Common Mode Chokes 1328389-CMX1211Z321B-10
Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1328389-CMX1211Z321B -10 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.240" L x 0.984" W (31.50mm x 25.00mm) Current Rating (Max): 28A Standard Package: 420 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.748" (19.00mm) Number of Lines: 2 Inductance @ Frequency: 320 µH @ 100 kHz DC Resistance (DCR) (Max): 2.5mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 240-3048,CMX1211Z321 B-10-ND RoHS Status: ROHS3 Compliant

Manufacturer: Laird-Signal Integrity Products
Win Source Part Number: 1328389-CMX1211Z321B-10
Category: Filters>Common Mode Chokes
Packaging: Bulk
Voltage Rating - AC: 250V
Size / Dimension: 1.240" L x 0.984" W (31.50mm x 25.00mm)
Current Rating (Max): 28A
Standard Package: 420
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.748" (19.00mm)
Number of Lines: 2
Inductance @ Frequency: 320 µH @ 100 kHz
DC Resistance (DCR) (Max): 2.5mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 240-3048,CMX1211Z321B-10-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Common Mode Chokes - 240-3048-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-3048-ND
Common Mode Chokes 240-3048-ND
320µH @ 100kHz 2 Line Common Mode Choke Surface Mount 28A DCR 2.5mOhm

320µH @ 100kHz 2 Line Common Mode Choke Surface Mount 28A DCR 2.5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328389-CMX1211Z321B-10 240-3048-ND
Product Name Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 320 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details