2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 5.6A DCR 5.2mOhm
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 5.6A DCR 5.2mOhm
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 5.6A DCR 5.2mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-CM6050M101R-10DKR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |