Laird Technologies Common Mode Chokes CM6032V301R-00

Description
8 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 8A DCR 10mOhm
Request a Quote Datasheet
Description
8 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 8A DCR 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 240-2192-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
240-2192-2-ND
Common Mode Chokes 240-2192-2-ND
8 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 8A DCR 10mOhm

8 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 8A DCR 10mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 240-2192-2-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details